EN
  • EN
  • DE

PCA9533DP/01,118

Part No PCA9533DP/01,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Lighting Driver ICs I2C LED DIMMER 4BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9533
Mounting Style SMD/SMT
Package / Case TSSOP-8
Number of Outputs 4 Output
Output Current 25 mA
Input Voltage, Min 2.3 V
Input Voltage, Max 5.5 V
Topology Boost, Buck
Operating Frequency 400 kHz
Output Voltage Adjustable
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Features I2C Control
Input Voltage 2.3 V to 5.5 V
Product LED Dimmers
Type LED Dimmer
Brand NXP Semiconductors
Number of Channels 4 Channel
Supply Current - Max 550 uA
Dimming PWM
Low Level Output Current 25 mA
Pd - Power Dissipation 400 mW
Product Type LED Lighting Drivers
Standard Pack Qty 2500
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCA9533DP/01,118 CAD Model

Description

Product Overview: PCA9533DP/01,118

The PCA9533DP/01,118 is a sophisticated LED dimmer device designed and manufactured by NXP Semiconductors, a leader in the industry. This integrated circuit (IC) is part of the PCA9533 series and is specifically engineered to provide exceptional control over LED brightness and functionality. It is an ideal solution for a myriad of applications that require precise LED illumination control, such as indicator lights, backlighting for LCD displays, and status signaling in a variety of electronic devices.

Key Features

  • 4-bit I²C-bus LED driver: The PCA9533DP/01,118 operates via an I²C-bus interface, allowing for seamless communication and control through just two wires. This simplifies the connection to microcontrollers and other ICs within a system.
  • Individual LED control: This device offers individual control of up to four LEDs, providing flexibility for a range of lighting configurations and effects.
  • Variable dimming capability: With integrated PWM (Pulse Width Modulation) control, it enables variable dimming of LED lights, allowing for adjustments in brightness to suit user preferences or environmental conditions.
  • Low standby current: The PCA9533DP/01,118 is designed to be energy-efficient, with a low standby current that contributes to the overall power conservation of the system it is integrated into.
  • Software programmable: Users can program the LED driver through software, which provides ease of customization and adaptability to specific application requirements.
  • Active LOW reset input: This feature ensures the device can be easily reset, maintaining reliable performance and simplifying system maintenance.

Applications

The PCA9533DP/01,118 is versatile and can be used in a wide array of applications, including:

  • Consumer electronics
  • Mobile devices
  • Automotive interior lighting
  • Industrial controls
  • Portable instrumentation

Package and Availability

The device is packaged in a TSSOP16 (Thin Shrink Small Outline Package), which is known for its compact footprint and suitability for space-constrained applications. The product reference PCA9533DP/01,118 denotes the specific package and tape & reel packing quantity, ensuring streamlined ordering and inventory management for manufacturers and distributors.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the NXP Semiconductors official website or contact their sales and support team directly.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5578 $51.1560
48+ $2.0987 $100.7376
74+ $2.0332 $150.4568
102+ $1.9676 $200.6952
132+ $1.9020 $251.0640
176+ $1.7052 $300.1152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,439 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess