EN
  • EN
  • DE

SD6835

Part No SD6835
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317256-SD6835
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SD6835 CAD Model

Description

The SD6835 is a highly integrated quasi-resonant (QR) flyback converter designed by Silan Microelectronics. It is specifically engineered for high-performance offline flyback converter applications, offering features that contribute to improved efficiency, reliability, and overall system cost-effectiveness.

Applications:

  • Power adapters for mobile phones and other portable devices.
  • Open-frame power supplies for consumer electronics.
  • Standby power supplies for televisions and set-top boxes.
  • LED lighting power supplies.
  • Auxiliary power supplies in industrial equipment.

Features:

  • Quasi-Resonant (QR) Operation: Operates in QR mode to minimize switching losses and improve overall efficiency.
  • Integrated High-Voltage Startup: Eliminates the need for external startup resistors, reducing component count and improving efficiency.
  • Frequency Fold-Back: Reduces switching frequency at light load conditions to further improve efficiency.
  • Valley Switching: Minimizes switching losses by turning on the MOSFET at the valley of the drain-source voltage.
  • Brown-Out Protection: Protects the power supply from damage due to low input voltage conditions.
  • Over-Voltage Protection (OVP): Prevents output voltage from exceeding a safe level.
  • Over-Current Protection (OCP): Limits the output current to protect the power supply and load from damage.
  • Over-Temperature Protection (OTP): Shuts down the power supply in the event of excessive temperature.
  • Short-Circuit Protection (SCP): Protects the power supply from damage due to a short circuit at the output.
  • Open-Loop Protection: Protects the system from damage due to open-loop conditions.

Benefits:

  • High Efficiency: QR operation and frequency fold-back contribute to high efficiency across a wide load range.
  • Reduced Component Count: Integrated startup and protection features reduce the number of external components required, simplifying the design and reducing the cost.
  • Improved Reliability: Comprehensive protection features ensure reliable operation in various operating conditions.
  • Simplified Design: The highly integrated nature of the SD6835 simplifies the design process.
  • Cost-Effective: Reduces overall system cost due to the integration and high efficiency.

The SD6835 employs advanced control techniques to achieve high performance and reliability. The QR operation minimizes EMI (electromagnetic interference) and reduces stress on the MOSFET. The integrated protection features ensure safe operation under various fault conditions. The device is typically available in a DIP-8 or SOP-8 package.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2824 $50.8320
435+ $0.2317 $100.7895
670+ $0.2245 $150.4150
925+ $0.2172 $200.9100
1,195+ $0.2100 $250.9500
1,595+ $0.1883 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess