EN
  • EN
  • DE

SSP-T6-32.768KHZ-7.0PF

Part No SSP-T6-32.768KHZ-7.0PF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 341654-SSP-T6-32.768KHZ-7.0PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP-T6-32.768KHZ-7.0PF CAD Model

Description

The SSP-T6-32.768KHZ-7.0PF is a real-time clock (RTC) module manufactured by SII Semiconductor Corporation. It builds upon the standard SSP-T6 series by specifically including a 32.768 kHz crystal with a 7.0 pF load capacitance. This RTC module is designed for applications requiring accurate timekeeping with low power consumption.

Applications

  • Consumer electronics (e.g., watches, clocks, timers)
  • Industrial control systems
  • Metering devices
  • Data loggers
  • Battery-powered devices
  • Embedded systems needing precise timing

Features

  • Real-Time Clock Function: Provides accurate timekeeping, including seconds, minutes, hours, day, date, month, and year.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • Serial Interface: Typically uses I2C or SPI for communication with a microcontroller.
  • Crystal Oscillator: Integrated 32.768 kHz crystal oscillator with a 7.0 pF load capacitance.
  • Alarm Function: Programmable alarm function for generating interrupts at specified times or intervals.
  • Backup Battery Switchover: Automatic switchover to a backup battery in case of main power failure, preserving time data.
  • Operating Voltage: Wide operating voltage range, suitable for various power supply configurations.
  • Compact Package: Small footprint for space-constrained applications and easy integration.

Benefits

  • Accurate Timekeeping: Ensures precise time and date information due to the integrated crystal oscillator.
  • Low Power Operation: Extends battery life in portable and embedded devices.
  • Easy Integration: Simplified interface for easy connection to a microcontroller or other system components.
  • Reliable Performance: The integrated crystal oscillator ensures stable and reliable timekeeping.
  • Alarm Functionality: Enables event scheduling and triggering for automated processes.
  • Backup Power Support: Maintains timekeeping accuracy even during power outages.
  • Space-Saving Design: Compact size is ideal for small electronic devices.

Additional Details

The SSP-T6-32.768KHZ-7.0PF integrates all necessary components for accurate timekeeping into a single module. The specified 7.0 pF load capacitance of the crystal is important for ensuring optimal oscillator performance and accuracy. The serial interface (I2C or SPI) allows for easy communication with a host microcontroller, enabling the reading and writing of time and date information, as well as configuring the alarm function. The backup battery switchover automatically detects a loss of main power and switches to a backup battery (typically a coin cell battery), preserving the time data. This module is commonly used in applications where accurate and continuous timekeeping is essential, such as data logging, metering, and portable devices. SII Semiconductor provides detailed datasheets and application notes to assist designers in implementing the SSP-T6-32.768KHZ-7.0PF into their designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess