EN
  • EN
  • DE

SC17710YBA

Part No SC17710YBA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 314987-SC17710YBA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC17710YBA CAD Model

Description

The SC17710YBA is a system power management IC (PMIC) manufactured by SII Semiconductor Corporation. This integrated circuit is designed to efficiently manage power distribution and regulation within various electronic devices, contributing to improved system performance and extended battery life. It integrates multiple power management functions into a single chip, reducing the number of discrete components required on a printed circuit board (PCB).

Applications

  • Smartphones and mobile devices: Managing power for the processor, display, memory, and other peripherals.
  • Tablets: Providing efficient power distribution and regulation.
  • Portable media players: Optimizing power consumption for extended playback time.
  • Wearable devices (smartwatches, fitness trackers): Managing power in compact, battery-powered devices.
  • IoT (Internet of Things) devices: Providing power management in low-power, connected devices.

Features

  • Multiple voltage rails: Provides several regulated voltage outputs to power different components within the system.
  • High efficiency DC-DC converters: Ensures minimal power loss during voltage conversion, maximizing battery life.
  • Low quiescent current: Minimizes power consumption when the device is in standby or idle mode.
  • Over-voltage protection (OVP): Protects the device from damage due to excessive input voltage.
  • Over-current protection (OCP): Protects the device from damage due to excessive output current.
  • Short-circuit protection (SCP): Protects the device from damage due to short circuits on the output.
  • Thermal shutdown: Protects the device from damage due to overheating.
  • I2C interface: Allows for programmable control and monitoring of power management functions.

Benefits

  • Extended battery life: High-efficiency DC-DC converters and low quiescent current minimize power consumption.
  • Reduced system size and cost: Integration of multiple power management functions reduces the number of discrete components required.
  • Improved system reliability: Built-in protection features prevent damage due to voltage and current surges.
  • Simplified system design: Integrated I2C interface allows for easy configuration and monitoring.
  • Enhanced system performance: Stable and regulated voltage outputs ensure optimal performance of all system components.

Additional Details

The SC17710YBA typically operates with an input voltage range of 2.7V to 5.5V. It provides multiple regulated output voltages, typically ranging from 0.8V to 3.3V, with adjustable output current capabilities. The specific output voltage and current configurations can be programmed via the I2C interface. The device is available in a compact package, such as a QFN package, suitable for space-constrained applications. The device also includes a power-good output signal which indicates when the output voltages are within the specified range, enabling the system to properly sequence the power-up and power-down of the various components.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess