EN
  • EN
  • DE

R5U220-QFN48P

Part No R5U220-QFN48P
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289732-R5U220-QFN48P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5U220-QFN48P CAD Model

Description

The R5U220-QFN48P is a USB 2.0 Host Controller manufactured by Ricoh. It is designed to enable devices to function as a USB host, allowing them to connect and communicate with various USB peripherals.

Applications

  • Embedded Systems: Enabling USB host functionality in various embedded applications.
  • Printers: Supporting USB connections for printing directly from USB storage devices.
  • Industrial Equipment: Providing USB host capabilities for data logging and control systems.
  • POS Systems: Enabling connectivity with USB barcode scanners, receipt printers, and other peripherals.
  • Mobile Devices: Extending the functionality of mobile devices to connect to USB devices.

Features

  • USB 2.0 Host Controller: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.
  • QFN48 Package: Compact surface-mount package for space-constrained applications.
  • Integrated Transceiver: Reduces external component count.
  • Supports Multiple Endpoints: Allows for simultaneous communication with multiple USB devices.
  • Low Power Consumption: Optimized for power-sensitive applications.

Benefits

  • Simplified USB Host Implementation: Provides a complete USB host solution in a single chip.
  • Reduced System Cost: Minimizes the need for external components.
  • Improved Performance: Enables high-speed data transfer with USB peripherals.
  • Space-Saving Design: QFN package is suitable for small form factor applications.
  • Extended Battery Life: Low power consumption is ideal for portable devices.

Additional Details

The R5U220-QFN48P operates with a 3.3V power supply. It supports various USB device classes, including mass storage, HID, and communication devices. The device incorporates an integrated transceiver for signal conditioning and protection. This USB 2.0 Host Controller is often used in applications where a device needs to act as a host to other USB peripherals, such as connecting a USB flash drive to an embedded system.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2777 $61.3885
12+ $10.0739 $120.8868
18+ $9.7598 $175.6764
25+ $9.4444 $236.1100
32+ $9.1303 $292.1696
43+ $8.1855 $351.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess