EN
  • EN
  • DE

S-L2980A33MC-C6S-TRB

Part No S-L2980A33MC-C6S-TRB
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0354+Rohs
Reference case SOT23-5
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756626-S-L2980A33MC-C6S-TRB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A33MC-C6S-TRB CAD Model

Description

The S-L2980A33MC-C6S-TRB is a low dropout (LDO) regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated 3.3V output voltage with low current consumption. This makes it well-suited for battery-powered devices and other applications where efficiency is paramount.

Applications:

  • Powering Microcontrollers in IoT Devices: Providing a stable voltage source for reliable operation.
  • Voltage Regulation in Wireless Sensors: Ensuring consistent performance in low-power sensor networks.
  • Battery-Powered Portable Devices: Extending battery life by minimizing power consumption.
  • Wearable Electronics: Efficiently regulating voltage in compact and power-sensitive devices.
  • Memory Power Supplies: Providing a clean and stable voltage source for memory chips.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and precise output voltage.
  • Low Dropout Voltage: Enables operation with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption during standby and active modes.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Safeguards the regulator against damage from short circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable applications.
  • Improved System Reliability: Stable voltage regulation ensures consistent performance of connected devices.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Cost-Effective Solution: Provides reliable performance at a competitive price.

Additional Details:

The S-L2980A33MC-C6S-TRB is specifically designed for applications that require a stable 3.3V supply. It typically includes a chip enable (CE) pin for further reducing power consumption when the output is not needed. The compact package makes it suitable for high-density board layouts. It's often used in conjunction with other power management components to optimize overall system efficiency. The device is RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess