EN
  • EN
  • DE

S-96C46ADFJ

Part No S-96C46ADFJ
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 311101-S-96C46ADFJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-96C46ADFJ CAD Model

Description

The S-96C46ADFJ is a voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated voltage output for various electronic devices and systems. These regulators are essential components in ensuring consistent performance and preventing damage from voltage fluctuations.

Applications

  • Microcontroller Power Supply: Provides a stable voltage source for microcontrollers, ensuring reliable operation.
  • Sensor Power Supply: Supplies power to sensors in various applications, maintaining accuracy and preventing noise.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics to regulate battery voltage.
  • IoT Devices: Powers various components in Internet of Things (IoT) devices, maintaining stable operation.
  • Power Management Systems: Integrated into power management circuits to efficiently regulate voltage levels.

Features

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe level.

Benefits

  • Stable Performance: Ensures consistent voltage supply, improving the reliability of connected devices.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Protection Against Damage: Protects components from overcurrent and overheating, preventing failures.
  • Compact Size: Available in small packages, making it suitable for space-constrained applications.
  • Reduced Noise: Provides a clean and stable voltage, minimizing noise in sensitive circuits.

Additional Details

The S-96C46ADFJ comes in a compact package and offers excellent load regulation and transient response. The specific output voltage is likely fixed, though it is necessary to consult the datasheet to confirm the exact voltage. It is also crucial to consult the official SII Semiconductor Corporation datasheet for the most accurate and up-to-date information, including detailed electrical characteristics, thermal performance, and package dimensions. It's often used in applications requiring a stable voltage rail from a battery or unregulated power source. The device incorporates protection features such as short-circuit protection, which safeguards the regulator and downstream circuitry from damage due to short circuits. Also check the storage temperature and maximum ratings for optimal usage. It is essential to follow the recommended PCB layout guidelines provided in the datasheet for optimal thermal performance and stability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess