EN
  • EN
  • DE

MLP2016G2R2CT0S1

Part No MLP2016G2R2CT0S1
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982584-MLP2016G2R2CT0S1
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLP2016G2R2CT0S1 CAD Model

Description

The MLP2016G2R2CT0S1 is a multilayer power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other applications requiring efficient power conversion in a compact form factor.

Applications

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for portable devices.
  • Power Amplifiers: Employed in power amplifiers to improve efficiency and reduce noise.
  • Smartphones and Tablets: Commonly found in power management sections of mobile devices.
  • Wearable Devices: Suitable for power circuits in smartwatches and fitness trackers due to its small size.
  • LED Lighting: Used in LED driver circuits for stable and efficient power delivery.

Features

  • Inductance: 2.2 µH (Microhenries)
  • Tolerance: Typically ±20%
  • Package Size: 2016 (2.0mm x 1.6mm)
  • SMD (Surface Mount Device): Designed for automated assembly.
  • High Current Handling: Capable of handling relatively high currents for its size.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.

Benefits

  • Compact Size: Allows for miniaturization of electronic circuits.
  • High Efficiency: Low DCR reduces power losses, resulting in increased efficiency.
  • Stable Performance: Provides stable inductance over a wide range of operating conditions.
  • Easy Integration: SMD package simplifies PCB assembly.
  • Reliable Operation: Designed for long-term performance and stability.

Additional Details

The MLP2016G2R2CT0S1 multilayer power inductor from TDK is well-suited for a variety of portable and space-constrained applications. For precise specifications, including saturation current, rated current, self-resonant frequency (SRF), and operating temperature range, consult the TDK datasheet. Proper soldering techniques and handling are important to ensure optimal performance and avoid damage. This inductor's compact size and high-performance characteristics make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess