EN
  • EN
  • DE

S-93C66ADFJ

Part No S-93C66ADFJ
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187353-S-93C66ADFJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C66ADFJ CAD Model

Description

The S-93C66ADFJ is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is designed for non-volatile data storage, retaining stored data even when power is removed. The device is electrically erasable and programmable, allowing for frequent data updates and long-term data retention. This EEPROM typically employs a two-wire serial interface for easy integration with microcontrollers and other digital systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing user preferences and configuration settings.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial devices to store calibration data and program parameters.
  • Automotive Electronics: Utilized in car radios, navigation systems, and engine control units (ECUs) for storing vehicle settings and diagnostic information.
  • Medical Devices: Integrated into medical instruments to store patient data, calibration settings, and device configurations.
  • Security Systems: Found in alarm systems and access control systems for storing user codes and system configurations.

Features:

  • High Endurance: Capable of withstanding a large number of erase/write cycles, ensuring data integrity and reliability over a long operational lifespan.
  • Low Voltage Operation: Operates at a low voltage to reduce power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Two-Wire Serial Interface: Employs a simple two-wire interface (I2C), minimizing pin count and simplifying integration with microcontrollers and other digital circuits.
  • Small Package Size: Available in a compact package, allowing for efficient use of board space in densely populated electronic designs.
  • Data Protection Features: Includes built-in data protection mechanisms to prevent accidental data corruption and ensure data integrity.

Benefits:

  • Reliable Non-Volatile Storage: Provides reliable long-term data storage, ensuring data retention even when power is not available.
  • Easy Integration: The two-wire serial interface simplifies integration with microcontrollers and other digital systems, reducing development time and overall system cost.
  • Low Power Consumption: Low voltage operation minimizes power consumption, extending battery life and reducing energy costs.
  • Compact Design: The small package allows for integration into compact electronic devices and space-constrained applications.
  • Enhanced Data Security: Built-in data protection features prevent data corruption, improving overall system reliability.

Additional Details:

The S-93C66ADFJ typically has an operating voltage range of 1.8V to 5.5V and an operating temperature range of -40°C to +85°C. The memory capacity is generally 4K bits (512 x 8 bits or 256 x 16 bits, configurable). The specific endurance and data retention characteristics are specified in the datasheet. It is often available in a SOIC or TSSOP package.

You May Also Be Interested in

Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess