EN
  • EN
  • DE

S-93C66ADFJ-TB-S

Part No S-93C66ADFJ-TB-S
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187357-S-93C66ADFJ-TB-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93C66ADFJ-TB-S CAD Model

Description

The S-93C66ADFJ-TB-S is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is designed for low-voltage, low-power applications requiring non-volatile data storage. It utilizes a 2-wire serial interface, specifically the Microwire interface, for communication with a microcontroller or other host device.

Applications

  • Automotive electronics: Used for storing configuration data, calibration settings, and identification information in various automotive systems.
  • Industrial control systems: Employed for storing parameters and settings in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Integrated into devices like TVs, set-top boxes, and DVD players for storing user preferences and system settings.
  • Medical devices: Utilized for storing calibration data and device configuration in medical instruments.
  • Security systems: Applied in access control systems and alarm panels for storing access codes and system configurations.

Features

  • Microwire serial interface: Enables simple communication with microcontrollers using a minimal number of pins.
  • Low voltage operation: Operates at low voltage levels, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Low current consumption: Designed for low power consumption, extending battery life in portable devices.
  • Wide operating temperature range: Functions reliably over a wide temperature range, typically from -40°C to +85°C, ensuring suitability for harsh environments.
  • High reliability: Offers high endurance and data retention, ensuring long-term data storage integrity.
  • Small package size: Available in small packages like the SOT-25, saving board space in compact designs.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring data persistence.
  • Easy to interface: The Microwire interface simplifies integration with microcontrollers.
  • Low power consumption: Minimizes power usage, extending battery life in portable applications.
  • Small footprint: The compact package size allows for use in space-constrained designs.
  • High reliability: Ensures long-term data storage integrity and reliable operation.

The S-93C66ADFJ-TB-S offers a reliable and cost-effective solution for non-volatile data storage in a wide range of applications. Its combination of low power consumption, a small package size, and a simple serial interface makes it an ideal choice for embedded systems and portable devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess