EN
  • EN
  • DE

S-93C56BD0I-T8T1GE

Part No S-93C56BD0I-T8T1GE
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187349-S-93C56BD0I-T8T1GE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C56BD0I-T8T1GE CAD Model

Description

The S-93C56BD0I-T8T1GE is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. As a non-volatile memory, it retains data even without power and can be electrically erased and reprogrammed. This makes it suitable for applications needing frequent data updates and reliable long-term storage. It utilizes a two-wire serial interface for easy integration with microcontrollers and other digital systems.

Applications:

  • Consumer Electronics: In devices like TVs, set-top boxes, and audio equipment, it stores settings and user preferences.
  • Industrial Automation: In programmable logic controllers (PLCs) and other industrial equipment, it stores calibration data and program parameters.
  • Automotive Electronics: Used in car radios, navigation systems, and engine control units (ECUs) to store vehicle settings and diagnostic information.
  • Medical Equipment: Integrated into medical devices for storing patient data, calibration settings, and device configurations.
  • Security Systems: Employed in alarm systems and access control systems to store user codes and system configurations.

Features:

  • High Endurance: Withstands a large number of erase/write cycles, ensuring data integrity over a long lifespan.
  • Low Voltage Operation: Operates at a low voltage, which reduces power consumption and makes it ideal for battery-powered devices.
  • Two-Wire Serial Interface (I2C): Simplifies connections to microcontrollers with a minimal number of pins.
  • Compact Package: Available in small packages to conserve board space.
  • Data Protection Features: Includes built-in data protection to prevent accidental data corruption.

Benefits:

  • Reliable Non-Volatile Storage: Ensures data retention even when power is off, crucial for critical settings.
  • Simplified Integration: The I2C interface makes it easy to connect to a variety of microcontrollers, reducing development time.
  • Low Power Consumption: Extends battery life in portable applications.
  • Space-Saving Design: The small package allows for integration into compact devices.
  • Data Integrity: Protects against data corruption, enhancing system reliability.

Additional Details:

The S-93C56BD0I-T8T1GE typically operates with a voltage range of 1.8V to 5.5V and a temperature range of -40°C to +85°C. It is commonly available in packages such as TSSOP. The memory capacity is typically 2K bits (configurable as 256 x 8 bits or 128 x 16 bits). The 'GE' suffix generally indicates compliance with RoHS (Restriction of Hazardous Substances) standards and may denote a lead-free component.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess