EN
  • EN
  • DE

S-89110ANC-1A1-TFG

Part No S-89110ANC-1A1-TFG
Manufacturer SII Semiconductor Corporation
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MINI ANALOG SERIES CMOS OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 180kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 50μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-88A
Win Source Part Number 1245883-S-89110ANC-1A1-TFG
Manufacturer Homepage www.sii.co.jp
Family Name S-89110A
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-89110ANC-1A1-TFG CAD Model

Description

This integrated circuit is a general amplifier from SII Semiconductor Corporation.

  • Win Source Part Number: 1245883-S-89110ANC-1A1-TFG
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Circuit: Single
  • Mounting: SMD
  • Amplifier Type: General
  • Input Bias: 1pA
  • Input Offset Voltage: 3mV
  • Operating Supply Current: 50μA
  • Output Current per Channel: 20mA
  • Slew Rate: 0.07 V/μs
  • Gain Bandwidth Product: 180kHz
  • Dual Supply Voltage (±): 1.8 V ~ 5.5 V
  • Operating Temperature Range: -40°C ~ 85°C
  • Manufacturer Homepage: www.sii.co.jp
  • Manufacturer Package: SC-88A
  • Alternative Parts (cross-reference): HA1630S06CM, HA1630S05CM, and HA1630S08CM
  • Introduction Date: November 20, 2003
  • ECCN: EAR99
  • Country of Origin: Japan
  • Estimated EOL Date: 2024
  • Supply and demand status: balanced

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess