EN
  • EN
  • DE

S-8521E15MC-BLA-T2

Part No S-8521E15MC-BLA-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046682-S-8521E15MC-BLA-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8521E15MC-BLA-T2 CAD Model

Description

The S-8521E15MC-BLA-T2 is a voltage detector IC designed and manufactured by SII Semiconductor Corporation. This device monitors the supply voltage of electronic circuits and provides a reset signal or other indication when the voltage falls below a specific threshold. This functionality is crucial for protecting sensitive components and ensuring proper system operation, especially in battery-powered or unstable power supply environments.

Applications

  • Microcontroller Reset Circuits: The most common application is to provide a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing erratic behavior.
  • Power Supply Monitoring: It can monitor the output voltage of power supplies and trigger an alarm or shutdown if the voltage drops below a safe level.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is critically low.
  • Data Loss Prevention: In memory systems, it can initiate a safe shutdown to prevent data corruption during power failures.
  • Industrial Control Systems: Monitors voltage levels to ensure safe operation of equipment and prevent damage from voltage fluctuations.

Features

  • High-Accuracy Detection Voltage: Provides precise monitoring of the supply voltage, ensuring reliable triggering.
  • Low Current Consumption: Minimizes the impact on the overall power budget, especially important for battery-operated devices.
  • Small Package Size: Allows for compact designs and efficient use of board space.
  • Hysteresis: Prevents oscillations around the threshold voltage, ensuring a clean and stable output.
  • Open-Drain Output: Offers flexibility in interfacing with various logic circuits.

Benefits

  • Protects Electronic Components: Prevents damage caused by undervoltage conditions.
  • Ensures System Stability: Maintains stable and predictable operation of electronic systems.
  • Extends Battery Life: Avoids deep discharge, preserving battery capacity and longevity.
  • Simplifies Circuit Design: Provides a simple and reliable voltage monitoring solution.
  • Improves Overall Reliability: Enhances the robustness and dependability of electronic devices.

The S-8521E15MC-BLA-T2 features a detection voltage of 1.5V. It is typically housed in a small SOT-23 package. The device’s low operating current is particularly beneficial in applications where power conservation is critical. The open-drain output simplifies interfacing with various digital circuits, allowing for flexible implementation in a wide range of applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess