EN
  • EN
  • DE

S-8437AF-ZA-T1

Part No S-8437AF-ZA-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310572-S-8437AF-ZA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8437AF-ZA-T1 CAD Model

Description

The S-8437AF-ZA-T1 is a voltage detector IC from SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. The 'AF' and 'ZA' likely represent specific voltage detection levels or other configuration parameters, while 'T1' commonly indicates a tape and reel packaging for automated assembly. This device is critical in ensuring stable operation in electronic circuits by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage drops below a specified level.
  • Battery-Powered Devices: Detects low battery conditions to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Ensures stable operation of industrial control equipment by monitoring critical voltage levels.
  • Automotive Electronics: Monitors voltage levels in automotive systems to prevent erratic behavior of electronic control units (ECUs).

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal tolerance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Allows for compact and space-saving circuit designs.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution for a wide range of applications.

Additional Details

The S-8437AF-ZA-T1 is typically available in small surface-mount packages, such as SOT-23 or similar. The specific voltage detection threshold and hysteresis voltage are determined by the 'AF' and 'ZA' codes and must be verified using the product datasheet. It's essential to consult the datasheet for detailed specifications, including operating temperature range, supply voltage range, and output characteristics. This device helps to maintain the stable and reliable operation of electronic systems by providing a timely reset signal when the supply voltage drops below a safe operating level.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Panjit
Lowest to $6.9300
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0836 $58.1020
1,685+ $0.0688 $115.9280
2,605+ $0.0665 $173.2325
3,595+ $0.0644 $231.5180
4,640+ $0.0623 $289.0720
6,215+ $0.0558 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess