EN
  • EN
  • DE

S-8358J33MC-NWS-T2

Part No S-8358J33MC-NWS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063831-S-8358J33MC-NWS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8358J33MC-NWS-T2 CAD Model

Description

The S-8358J33MC-NWS-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels accurately and provide a reset signal when the voltage drops below a specific threshold. This functionality is critical for preventing malfunctions in electronic devices and ensuring their reliable operation.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or voltage drops, preventing erratic behavior.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies, triggering protective measures or alarms.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent deep discharge, extending battery life and preventing damage.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and protection.
  • Industrial Control Equipment: Provides voltage monitoring in industrial control systems, ensuring stable and reliable operation.

Features

  • High-Precision Voltage Detection: Offers accurate voltage detection with tight tolerances, ensuring reliable performance.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation due to voltage fluctuations, ensuring a stable reset signal.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for various environments.

Benefits

  • Improved System Reliability: Prevents system failures due to voltage irregularities, ensuring stable operation.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Stable Output: Hysteresis feature ensures a stable output even with noisy input voltage.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage or overvoltage conditions.

The S-8358J33MC-NWS-T2 voltage detector provides a highly reliable and efficient solution for voltage monitoring and reset functions. Its high precision, low power consumption, and built-in hysteresis make it an excellent choice for a wide range of applications, including microprocessor reset circuits, power supply monitoring, and battery management systems. The compact package further enhances its suitability for space-constrained designs.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess