EN
  • EN
  • DE

S-8353D30MC-IUP-T2

Part No S-8353D30MC-IUP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063783-S-8353D30MC-IUP-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8353D30MC-IUP-T2 CAD Model

Description

The S-8353D30MC-IUP-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is specifically designed to monitor power supply voltages and provide a reset signal to microcontrollers or other system components when the voltage drops below a pre-determined threshold. This functionality is essential for ensuring system stability and preventing malfunctions that can occur during brown-out conditions or power supply fluctuations. Key features include high accuracy, low current consumption, and a compact package, making it suitable for a wide range of applications, particularly in portable and battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Ensures proper microcontroller initialization and prevents erroneous operation during power-up or voltage drops.
  • Power Management Systems: Monitors battery voltage in portable devices, triggering shutdown or low-power modes to prevent deep discharge and extend battery life.
  • System Voltage Monitoring: Detects voltage drops in critical system components, preventing damage and ensuring stable operation.
  • Portable Electronics: Used in smartphones, tablets, wearables, and other battery-powered devices to protect against undervoltage conditions.
  • Industrial Control Systems: Monitors power supply voltages in programmable logic controllers (PLCs), sensors, and other industrial equipment, ensuring reliable operation.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error, providing reliable voltage detection.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable output during voltage transitions, reducing the risk of false triggering.
  • Small Package Size: Ideal for compact and space-constrained designs, enabling miniaturization of electronic devices.
  • CMOS Output: Compatible with a wide range of microcontrollers and digital logic circuits, simplifying system integration.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Low current consumption reduces power consumption in portable devices, extending the operating time.
  • Simplified Circuit Design: Integrated features minimize the need for external components, streamlining the circuit design process.
  • Reduced Board Space: Small package size enables compact and efficient designs, reducing the overall size of electronic devices.
  • Robust Performance: Hysteresis provides immunity to noise and voltage fluctuations, ensuring reliable performance in noisy environments.

The S-8353D30MC-IUP-T2 has a detection voltage of 3.0V. The built-in hysteresis prevents spurious resets caused by noise or minor voltage fluctuations near the threshold level. The CMOS output allows for direct interfacing with various microcontrollers and other digital circuits. Its small package makes it particularly well-suited for applications where board space is limited. By providing accurate voltage monitoring and a reliable reset signal, the S-8353D30MC-IUP-T2 helps to ensure the correct operation of electronic devices and prevents potential damage or data loss due to undervoltage conditions. It is a cost-effective and efficient solution for improving system reliability and protecting sensitive electronic components.

In summary, this voltage detector is a dependable and efficient component for voltage monitoring and protection in a wide array of electronic applications, providing reliable performance in various operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Lowest to $0.3972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess