EN
  • EN
  • DE

S-826AAVBD-G2V-TF

Part No S-826AAVBD-G2V-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310257-S-826AAVBD-G2V-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-826AAVBD-G2V-TF CAD Model

Description

The S-826AAVBD-G2V-TF is a high-performance lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent, ensuring the safety and longevity of battery-powered devices.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable power banks
  • Bluetooth speakers
  • Other battery-powered consumer electronics

Features:

  • Overcharge detection: Accurately detects overcharge conditions to prevent battery damage.
  • Overdischarge detection: Prevents deep discharge, which can significantly reduce battery life.
  • Overcurrent detection: Protects against excessive current draw, preventing overheating and potential hazards.
  • Short-circuit protection: Quickly responds to short-circuit events, disconnecting the battery to prevent damage.
  • High-accuracy voltage detection: Ensures precise monitoring of battery voltage for reliable protection.
  • Low current consumption: Minimizes power drain from the battery, extending the operating time of the device.
  • Compact package: Available in small packages suitable for space-constrained applications.

Benefits:

  • Enhanced battery safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended battery life: Protects against overcharge and overdischarge, maximizing the number of charge-discharge cycles.
  • Improved device reliability: Ensures stable and reliable operation of battery-powered devices.
  • Reduced warranty claims: Minimizes the likelihood of battery-related failures, reducing warranty costs.
  • Compliance with safety standards: Helps manufacturers meet regulatory requirements for battery safety.

Additional Details:

The S-826A series offers a range of protection features and voltage thresholds to suit various lithium-ion battery chemistries and application requirements. It operates over a wide temperature range and is designed for low power consumption to ensure optimal battery performance. Specific technical specifications, such as overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current, vary depending on the specific model within the S-826A series. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess