EN
  • EN
  • DE

SLF6020T-470MR50

Part No SLF6020T-470MR50
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190474-SLF6020T-470MR50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6020T-470MR50 CAD Model

Description

The SLF6020T-470MR50 is a shielded power inductor manufactured by TDK Corporation. It's designed for use in DC-DC converters and power supply circuits, offering high efficiency and low electromagnetic interference (EMI). The compact size and robust construction make it appropriate for a variety of applications.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently regulate voltage levels.
  • Power Supplies for Portable Devices: Found in devices like smartphones, tablets, and laptops for optimized power management.
  • Audio Amplifiers: Employed in audio circuits for impedance matching and noise reduction.
  • LED Lighting: Integrated into LED drivers to deliver a constant current, thereby stabilizing brightness and prolonging the lifespan of LEDs.
  • Noise Filtering: Applied to filter out unwanted noise and interference in sensitive electronic circuits.

Features:

  • Shielded Construction: Effectively minimizes EMI, helping to maintain a cleaner electromagnetic environment.
  • High Current Capability: Designed to handle significant current without experiencing saturation.
  • Compact Size: Suitable for applications where space is at a premium.
  • RoHS Compliant: Manufactured in compliance with environmental standards, free from hazardous substances.
  • Surface Mount Technology (SMT): Streamlines automated assembly processes and reduces manufacturing costs.

Benefits:

  • Improved Power Efficiency: Reduces energy wastage in power conversion.
  • Reduced EMI: Minimizes interference with nearby electronic components.
  • Smaller Footprint: Enables the design of more compact and lightweight products.
  • Increased Reliability: Provides consistent performance over a long operational life, thanks to its robust design.
  • Cost-Effective: Offers a favorable balance between performance and cost.

Additional Details:

The SLF6020T series incorporates a ferrite core material, contributing to its high inductance and low core loss characteristics. The inductance value for the SLF6020T-470MR50 is 47µH (470M), with a specified tolerance to accommodate minor variations. The rated current is approximately 0.50A (R50), which is the maximum current the inductor can handle without substantial performance degradation. The component's dimensions are roughly 6.0mm x 6.0mm x 2.0mm. This inductor is designed for reflow soldering, which is standard in SMT assembly. Its operating temperature range is generally between -40°C and +125°C, making it suitable for a wide variety of environmental conditions. The self-resonant frequency (SRF) is an important parameter, indicating the frequency at which the inductor's behavior transitions from inductive to capacitive; beyond this frequency, the inductor's effectiveness is diminished.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess