EN
  • EN
  • DE

S-8241ACPMC-GCPT2G

Part No S-8241ACPMC-GCPT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description Battery Protection Li-Ion/Li-Pol 5-Pin SOT-23 T/R / IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 094208-S-8241ACPMC-GCPT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S-8241ACP
Introduction Date January 31, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian S-8241ACPMC-GCPT2G CAD Model

Description

The S-8241ACP is a lithium-ion/polymer battery protection IC manufactured by SII Semiconductor Corporation.

  • Fault Protection: protection against over-current and over-voltage faults
  • Case/Package: SOT-23-5 package
  • Operating Temperature Range: -40°C to 85°C
  • Popularity: 32 percent
  • Supply and Demand Status: balance
  • ECCN: EAR99 compliant
  • EOL date: 2022

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
675+ $0.1721 $116.1675
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess