EN
  • EN
  • DE

S-8231ABFN-CAB-T2

Part No S-8231ABFN-CAB-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309916-S-8231ABFN-CAB-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8231ABFN-CAB-T2 CAD Model

Description

The S-8231ABFN-CAB-T2 is a Lithium-Ion Battery Protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect single-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions. It is a critical component in safeguarding the battery and ensuring the reliable operation of battery-powered devices.

Applications

  • Smartphones: Protects lithium-ion batteries in smartphones, ensuring safe charging and discharging.
  • Tablets: Used to protect the batteries in tablets from damage due to overcharging or excessive discharge.
  • Portable Power Banks: Protects the battery cells within power banks, enhancing their lifespan and safety.
  • Bluetooth Speakers: Guards against battery damage in Bluetooth speakers, ensuring reliable audio playback.
  • Wearable Devices: Implemented in wearable technology like smartwatches to maintain battery health and longevity.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage threshold.
  • Overdischarge Protection: Prevents the battery from being discharged below its minimum safe voltage.
  • Overcurrent Protection: Limits the current drawn from the battery to prevent overheating and potential damage.
  • Short-Circuit Protection: Quickly detects and responds to short-circuit conditions to protect the battery.
  • Low Current Consumption: Minimizes power consumption to maximize battery life in portable applications.

Benefits

  • Enhanced Battery Safety: Significantly reduces the risk of battery damage, fire, or explosion.
  • Prolonged Battery Lifespan: Extends the usable life of the lithium-ion battery by preventing damage from adverse conditions.
  • Increased Device Reliability: Ensures dependable operation of battery-powered devices through effective battery protection.
  • Simplified System Design: Offers integrated protection features, reducing the need for discrete components.
  • Compact Footprint: Small package size allows for integration into space-constrained electronic devices.

Additional Details

The S-8231 series offers a variety of options for overcharge, overdischarge, and overcurrent detection voltages, tailored to meet the specific requirements of different battery types and applications. The precise protection voltage levels for the S-8231ABFN-CAB-T2 should be confirmed using the manufacturer's datasheet. The IC typically connects to the battery's positive and negative terminals, as well as to the load. This particular part is ideally suited for applications where safety and long battery life are of paramount importance. Always consult the official datasheet from SII Semiconductor Corporation for comprehensive technical details, including operating temperature ranges, pinout diagrams, and electrical characteristics.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess