EN
  • EN
  • DE

S-812C43BMC-C4X-T2

Part No S-812C43BMC-C4X-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063538-S-812C43BMC-C4X-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C43BMC-C4X-T2 CAD Model

Description

The S-812C43BMC-C4X-T2 is a positive voltage regulator manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and regulated 4.3V output voltage, making it well-suited for a variety of applications where consistent and reliable voltage control is critical.

Applications

  • Portable Electronics: Power management in devices like smartphones, tablets, and portable media players.
  • Battery-Powered Devices: Voltage regulation in handheld devices, remote controls, and wireless sensors.
  • Industrial Control Systems: Providing stable power for sensors, actuators, and communication interfaces.
  • Consumer Electronics: Regulating voltage in audio equipment, display drivers, and other peripheral circuits.
  • IoT (Internet of Things) Devices: Ensuring stable operation of microcontrollers and sensors.

Features

  • Output Voltage: Fixed 4.3V output.
  • High Accuracy: Precise output voltage regulation to minimize voltage fluctuations.
  • Low Dropout Voltage: Operates efficiently with minimal difference between input and output voltage.
  • Low Current Consumption: Reduces power loss and extends battery life in portable applications.
  • Overcurrent Protection: Prevents damage from excessive output current.
  • Short Circuit Protection: Protects the device from short-circuit faults.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Package: SOT-23-6 package for compact surface mount assembly.

Benefits

  • Stable Voltage Supply: Ensures reliable performance of connected devices by providing a consistent 4.3V output.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in battery-powered applications.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features enhance device reliability and prevent damage.
  • Compact Size: SOT-23-6 package is suitable for space-constrained applications.
  • Simplified Design: Fixed output voltage reduces the need for external components and simplifies circuit design.

Additional Details

The S-812C43BMC-C4X-T2 operates within a specified input voltage range. Detailed electrical characteristics, including input voltage range and maximum output current, can be found in the device's datasheet. The SOT-23-6 package is widely used and suitable for automated assembly. This regulator incorporates internal compensation, ensuring stability across various operating conditions and load currents. It’s a reliable choice for applications requiring a stable and efficient 4.3V supply.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess