EN
  • EN
  • DE

S-81252SG-QL-T1

Part No S-81252SG-QL-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309476-S-81252SG-QL-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81252SG-QL-T1 CAD Model

Description

The S-81252SG-QL-T1 is a voltage detector IC offered by SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This ensures stable operation and prevents malfunctions in various electronic applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or voltage dips, preventing erroneous operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective actions.
  • Battery-Powered Devices: Monitors battery voltage and provides low-battery warnings or initiates shutdown to prevent deep discharge.
  • Industrial Automation: Protects sensitive control equipment from voltage sags and power interruptions.
  • Consumer Electronics: Used in diverse consumer products for stable and dependable performance.

Features

  • Precise Detection Voltage: Offers accurate voltage monitoring.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Compact Package: Enables miniaturization and simplified circuit integration.
  • Hysteresis: Prevents oscillations and maintains stable output during voltage fluctuations.
  • Open-Drain Output: Provides flexible interfacing with varying logic levels.

Benefits

  • Improved System Reliability: Protects against failures caused by voltage variations.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Streamlined Circuit Design: Simplifies integration with minimal external components.
  • Enhanced System Protection: Prevents damage due to undervoltage.
  • Cost-Effective Solution: Provides reliable monitoring at an economical price.

The '52' in S-81252SG-QL-T1 suggests a 5.2V detection voltage (verify with the datasheet). 'SG' likely denotes package type and features. 'QL' probably indicates a specific combination of features such as release delay time, output type or detection voltage accuracy and 'T1' denotes tape and reel packaging. The open-drain output requires a pull-up resistor; its value depends on the application's specifics, including the pull-up voltage and desired switching speed. Refer to the SII Semiconductor Corporation datasheet for detailed specifications, operating conditions, and absolute maximum ratings. Proper usage, adhering to recommended operating conditions, is crucial to prevent damage and ensure system reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess