EN
  • EN
  • DE

S-80825CLNB

Part No S-80825CLNB
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-343SC-82ABSC70
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756333-S-80825CLNB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80825CLNB CAD Model

Description

The S-80825CLNB is a voltage detector manufactured by SII Semiconductor Corporation (now Seiko Instruments Inc.). This voltage detector is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predetermined threshold. It is commonly used in microcontrollers, memory devices, and other electronic systems to prevent malfunctions due to voltage drops.

Applications

  • Microcontroller reset circuits
  • Memory backup systems
  • Power supply monitoring
  • CPU voltage monitoring
  • System power management

Features

  • Voltage detection
  • Low current consumption
  • High-accuracy detection voltage
  • Built-in hysteresis
  • Small SOT-23-5 package (LNB)

Benefits

  • System protection: Prevents malfunctions caused by voltage drops.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Accurate detection: High-accuracy detection voltage ensures reliable operation.
  • Noise immunity: Built-in hysteresis prevents false triggering due to noise.
  • Compact design: Small surface-mount package enables high-density circuit designs.

Additional Details

The S-80825CLNB voltage detector provides a reliable and cost-effective solution for monitoring power supply voltages. It has a preset detection voltage level, which is 2.5V in the case of S-80825. The low current consumption is particularly important in battery-powered applications. The built-in hysteresis helps to prevent the output from oscillating when the input voltage is near the threshold. The SOT-23-5 package is a standard surface-mount package that is easy to handle during manufacturing. When using this voltage detector, it is essential to select the appropriate detection voltage for the application. The output signal can be used to reset a microcontroller or disable other circuits if the voltage falls below the threshold. This part is typically used with a pull-up resistor on the output. This combination of features makes it a good choice for basic system protection.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess