EN
  • EN
  • DE

S-80142BNMC-JG3-T2

Part No S-80142BNMC-JG3-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063180-S-80142BNMC-JG3-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80142BNMC-JG3-T2 CAD Model

Description

The S-80142BNMC-JG3-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. These voltage detectors are crucial for ensuring stable operation and preventing malfunctions in various electronic devices.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm signal if the voltage deviates from the acceptable range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage drops below a critical level.
  • System Monitoring: Provides a reliable method for monitoring system voltage and initiating protective actions.
  • Industrial Control Systems: Used in industrial environments to ensure that critical systems operate within safe voltage parameters.

Features

  • High Accuracy: Provides precise voltage detection with minimal deviation from the specified threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low current consumption helps extend the operating life of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Improved System Protection: Protects sensitive electronic components from damage due to over-voltage or under-voltage conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection.

Technical Specifications

The S-80142BNMC-JG3-T2 typically features a detection voltage around 4.2V. Detailed specifications including the specific detection voltage, release voltage, operating temperature range, and package type are available in the product datasheet provided by SII Semiconductor Corporation. Refer to the datasheet for definitive electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess