EN
  • EN
  • DE

TSL1112S-472JR21-PF

Part No TSL1112S-472JR21-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396289-TSL1112S-472JR21-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1112S-472JR21-PF CAD Model

Description

The TSL1112S-472JR21-PF is a shielded power inductor manufactured by TDK Corporation. These inductors are designed for high-efficiency power conversion and are well-suited for a variety of applications requiring a compact size and robust performance.

Applications:

  • DC-DC converters: Widely used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power supplies: Employed in power supplies for various electronic devices.
  • Portable devices: Ideal for use in smartphones, tablets, and other portable electronics where space is limited.
  • LED lighting: Used in LED drivers to provide stable current and voltage.
  • Automotive electronics: Can be found in various automotive applications, including power management systems.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current carrying capacity: Designed to handle high currents without saturation.
  • Compact size: Small footprint for space-constrained applications.
  • Low DC resistance: Reduces power loss and improves efficiency.
  • Excellent temperature stability: Stable performance over a wide temperature range.

Benefits:

  • Improved efficiency: Low DC resistance contributes to higher power conversion efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Space saving: Compact size allows for smaller and more efficient designs.
  • Reliable performance: Excellent temperature stability ensures consistent performance under varying operating conditions.
  • High current handling: Suitable for applications requiring high current levels.

Additional Details:

The TSL1112S series from TDK are known for their robust construction and suitability for demanding power applications. Specific electrical characteristics such as inductance value (4.7uH in this case, implied by 472), tolerance, and saturation current are key parameters to consider when selecting this inductor for a particular application. Always consult the TDK datasheet for precise specifications to ensure optimal performance and reliability. The 'PF' suffix usually refers to packaging details, such as packaging type for automated assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess