EN
  • EN
  • DE

S-6665CFE-T2

Part No S-6665CFE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307694-S-6665CFE-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-6665CFE-T2 CAD Model

Description

The S-6665CFE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels within electronic circuits and trigger a predefined action, such as a reset signal, when the voltage falls below a specific threshold. It is particularly useful in applications requiring stable voltage and reliable operation, such as microcontroller systems and battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Resets the microcontroller to prevent malfunctions when the supply voltage drops too low.
  • Battery Monitoring: Protects batteries from over-discharge by signaling when the battery voltage is critically low.
  • Power Management Systems: Ensures stable power delivery by detecting and responding to voltage fluctuations.
  • Portable Electronic Devices: Enhances battery life and prevents erratic behavior in devices like smartphones, tablets, and wearables.
  • Industrial Control Systems: Prevents equipment damage and ensures safe operation by monitoring voltage levels.

Features:

  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • High-Precision Voltage Detection: Accurately monitors voltage levels and provides reliable triggering.
  • Hysteresis: Prevents output oscillation during voltage transitions for stable operation.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Open-Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data loss due to low voltage conditions.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified Circuit Design: Provides a single-chip solution for voltage detection.
  • Improved Device Safety: Protects sensitive components from damage due to voltage irregularities.
  • Cost-Effective Solution: Offers reliable voltage monitoring at a competitive price.

The S-6665CFE-T2 typically operates within a voltage range of 1.6V to 5.5V and offers various detection voltage thresholds. The open-drain output facilitates easy interfacing with microcontrollers and other digital circuits. The built-in hysteresis feature prevents unwanted output switching due to minor voltage fluctuations, ensuring stable voltage detection. The 'T2' likely indicates the tape and reel packaging format for automated assembly. The 'CFE' probably designates the specific voltage threshold level for the voltage detector.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess