EN
  • EN
  • DE

S-34C02AOI-X8T3S

Part No S-34C02AOI-X8T3S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306643-S-34C02AOI-X8T3S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-34C02AOI-X8T3S CAD Model

Description

The S-34C02AOI-X8T3S is a low-voltage EEPROM IC manufactured by SII Semiconductor Corporation, designed for applications demanding non-volatile memory with minimal power usage. It serves as a reliable storage solution for configuration settings, calibration data, and other crucial parameters in various electronic systems.

Applications:

  • Portable Electronics: Commonly found in smartphones, tablets, and wearable devices to store user preferences, system configurations, and other critical data.
  • Metering Devices: Used in smart meters for storing energy consumption data and billing information.
  • Security Systems: Employed in security cameras, alarm systems, and access control systems to store user credentials and system settings.
  • Gaming Consoles: Integrated into gaming consoles for storing game saves, user profiles, and system configurations.
  • Printers: Utilized in printers for storing printer settings, font data, and other configuration parameters.

Features:

  • Low-Voltage Operation: Operates at a low voltage, typically in the range of 1.8V to 5.5V, reducing power consumption.
  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity.
  • I2C Serial Interface: Employs the widely used I2C (Inter-Integrated Circuit) serial interface for easy communication with microcontrollers and other devices.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • Small Package: Available in compact packages such as TSSOP and MSOP for space-constrained applications.

Benefits:

  • Extended Battery Life: Low-voltage operation contributes to longer battery life in portable devices.
  • Reliable Data Storage: Non-volatile memory ensures data is preserved even during power outages or system failures.
  • Simple Integration: The I2C interface simplifies integration with existing systems and reduces development time.
  • Data Security: Write protection features safeguard stored data from accidental overwriting.
  • Compact Design: Small package options allow for use in devices with limited space.

Additional Details:

The S-34C02AOI-X8T3S features a typical memory capacity of 2Kbits. Its I2C interface supports standard and fast modes, enabling flexible communication speeds. The device also offers a low standby current, further minimizing power consumption. For detailed technical specifications, including operating voltage range, write cycle time, and temperature range, refer to the official datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $7.7119
Panjit
Lowest to $6.9300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess