EN
  • EN
  • DE

S-29220AFJA-TF

Part No S-29220AFJA-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305713-S-29220AFJA-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29220AFJA-TF CAD Model

Description

The S-29220AFJA-TF is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the voltage level in electronic circuits and trigger a reset signal when the voltage drops below a specific threshold. This functionality is crucial to protect microcontrollers and other sensitive components from the detrimental effects of undervoltage conditions, such as erratic behavior or data corruption.

Applications

  • Microcontroller Reset Circuits: Ensures reliable and clean reset functionality for microcontrollers during power-up sequences or brownout situations.
  • Power Management Systems: Monitors voltage levels in power supplies to protect downstream circuitry from voltage drops.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the device when the voltage reaches a critical level.
  • Industrial Control Systems: Safeguards sensitive electronic equipment from voltage fluctuations and power supply irregularities in industrial settings.
  • Automotive Electronics: Monitors battery voltage and protects vital electronic components in automotive applications.

Features

  • High-Accuracy Detection Voltage: Offers precise and reliable monitoring of voltage levels within a specified tolerance.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, extending battery life in portable applications.
  • Small Package Size: Enables compact designs and efficient utilization of printed circuit board (PCB) space.
  • Open-Drain Output: Provides flexibility in interfacing with different types of circuits and logic levels.
  • Hysteresis Characteristic: Prevents unwanted oscillation around the detection threshold, ensuring a stable output signal.

Benefits

  • Prevents Microcontroller Malfunction: Guarantees stable and reliable operation of microcontrollers by providing a clean reset signal during voltage drops or power failures.
  • Protects Sensitive Components: Prevents damage to electronic components caused by undervoltage conditions, prolonging their operational lifespan.
  • Extends Battery Life: Prevents deep discharge of batteries in portable devices, maximizing operating time and reducing the need for frequent battery replacements.
  • Improves System Reliability: Enhances the overall stability and predictability of electronic systems, minimizing the risk of unexpected failures.
  • Simplifies Circuit Design: Integrates voltage monitoring and reset functionality into a single, compact component, simplifying design and reducing component count.

The S-29220AFJA-TF typically has a detection voltage of 2.2V. Its low operating current is a significant advantage in battery-powered applications. The open-drain output configuration provides flexibility in interfacing with a wide range of microcontroller and logic circuits. The built-in hysteresis helps prevent output chatter when the input voltage is close to the threshold voltage. This device is typically surface-mounted and comes in a small package, making it ideal for space-constrained applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess