EN
  • EN
  • DE

S-2980A25PN-C6KTF

Part No S-2980A25PN-C6KTF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305761-S-2980A25PN-C6KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-2980A25PN-C6KTF CAD Model

Description

The S-2980A25PN-C6KTF is a voltage regulator IC produced by SII Semiconductor Corporation. This device provides a stable and regulated output voltage of 2.5V, making it suitable for a wide range of applications where a constant voltage supply is required. The regulator ensures consistent performance of electronic circuits, protecting them from voltage variations and fluctuations in the input power source.

Applications

  • Microcontroller Power Supply: Provides a stable 2.5V supply for microcontrollers and other digital ICs.
  • Sensor Power Supply: Powers sensors and transducers requiring a stable voltage reference.
  • Wireless Communication Modules: Regulates the voltage for RF transceivers and other wireless components.
  • Portable Electronics: Powers various components in portable devices, such as smartphones and tablets.
  • Industrial Control Systems: Provides a stable voltage supply for control circuits and instrumentation.

Features

  • Fixed 2.5V Output Voltage: Provides a stable and regulated 2.5V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 2.5V power source.
  • Improved System Performance: Ensures consistent operation of electronic circuits.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Simplified Design: Reduces the need for external components and simplifies circuit design.

The S-2980A25PN-C6KTF voltage regulator is particularly suitable for battery-powered and portable applications due to its low dropout voltage and low quiescent current. The overcurrent and thermal shutdown protection features enhance the reliability and robustness of the circuit. The fixed 2.5V output voltage simplifies the design process and reduces the number of external components required. This regulator provides a cost-effective and reliable solution for providing a stable 2.5V power supply in a variety of electronic applications.

The datasheet for this part number provides detailed information regarding operating conditions, input voltage range, output current capabilities and thermal characteristics. It is essential to consult the datasheet prior to using this regulator to ensure proper operation and avoid damage.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
Panjit
Lowest to $6.9300
AMCC
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess