EN
  • EN
  • DE

S-24C02ADPA-01

Part No S-24C02ADPA-01
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089805-S-24C02ADPA-01
Categories EEPROM
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24C02ADPA-01 CAD Model

Description

The S-24C02ADPA-01 is a 2-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a low-voltage, low-power EEPROM, making it suitable for a wide range of applications where non-volatile data storage is required. This device offers reliable data storage with a simple interface, making it easy to integrate into various electronic systems.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players, TVs)
  • Industrial control systems
  • Medical devices
  • Automotive electronics (e.g., car audio systems, immobilizers)
  • Metering equipment (e.g., electricity meters, water meters)

Features:

  • Memory Size: 2Kbit (256 x 8 bits)
  • Interface: 2-Wire (I2C) serial interface
  • Supply Voltage: 1.7V to 5.5V
  • Low Power Consumption: Low standby current and write current
  • Write Protection: Hardware write protection
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP, SOP, TSSOP

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Easy Integration: Simple 2-Wire interface allows for easy integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Reliability: High endurance and data retention ensure long-term data storage.
  • Wide Operating Voltage: Operates over a broad voltage range, accommodating various system requirements.

Additional Details:

The 2-Wire interface of the S-24C02ADPA-01 uses a serial clock (SCL) and a serial data (SDA) line to communicate with a microcontroller or other master device. The device supports byte write and page write operations, allowing for efficient data storage. The hardware write protection feature prevents accidental data modification. The device's low power consumption makes it ideal for applications where power is a constraint. The available packages (DIP, SOP, TSSOP) provide flexibility in terms of mounting and space requirements.

This EEPROM is commonly used for storing configuration data, user preferences, calibration settings, and other non-volatile information in a variety of electronic devices. Its robust design and ease of use make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess