EN
  • EN
  • DE

S-1170A31PD-0RQTFG

Part No S-1170A31PD-0RQTFG
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case 6-PINHSON
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756255-S-1170A31PD-0RQTFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1170A31PD-0RQTFG CAD Model

Description

The S-1170A31PD-0RQTFG is a voltage detector IC manufactured by SII Semiconductor Corporation. It's part of the S-1170 series, designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This feature is crucial for protecting microcontrollers and other sensitive electronic components from damage due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power monitoring in battery-powered devices
  • Overvoltage and undervoltage protection circuits
  • System monitoring in industrial equipment
  • Portable electronic devices (e.g., smartphones, tablets)

Features

  • Low Current Consumption: Minimizes power drain in battery-operated devices.
  • High-Accuracy Detection Voltage: Ensures precise voltage monitoring and reliable reset functionality.
  • Small Package: Compact size allows for space-saving designs.
  • Built-in Hysteresis: Prevents chattering of the reset signal due to noise or minor voltage fluctuations.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.

Benefits

  • Protection Against Undervoltage: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Ensures proper system operation by resetting the microcontroller when necessary.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Reduced System Downtime: Prevents unexpected system failures due to voltage drops.

Additional Details

The S-1170A31PD-0RQTFG has a detection voltage of 3.1V. This specific part number comes in a small package, typically SOT-25. The output type is usually an N-channel open drain output, which requires a pull-up resistor. The operating temperature range is generally between -40°C and +85°C, allowing it to be used in a wide range of environments. The supply voltage can range from typically 1.6V to 5.5V, making it compatible with various power supply configurations. Always refer to the datasheet to confirm electrical characteristics, timing parameters, and application circuit examples for optimal use. Ensure appropriate decoupling capacitors are placed near the IC to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess