EN
  • EN
  • DE

RX8010SJ B (X1B000242000100)

Part No RX8010SJ B (X1B000242000100)
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts (O - R)
Description RX8010SJ B (X1B000242000100)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967531-RX8010SJ B (X1B000242000100)
Categories OEM Parts(O-R)
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RX8010SJ B (X1B000242000100) CAD Model

Description

The RX8010SJ B is a real-time clock (RTC) module manufactured by SII Semiconductor Corporation. This RTC module provides accurate timekeeping functionality and is designed for various applications that require time and date information. It features a built-in crystal oscillator, which ensures high accuracy and stability.

Applications:

  • Consumer Electronics: Digital clocks, watches, timers
  • Industrial Equipment: Data loggers, process controllers, time and attendance systems
  • Automotive Electronics: Car navigation systems, event recorders
  • Medical Devices: Medical timers, dosing systems
  • Embedded Systems: General-purpose timekeeping in various embedded applications

Features:

  • Real-Time Clock (RTC): Keeps track of time and date with high accuracy.
  • Built-In Crystal Oscillator: Provides stable and accurate timekeeping.
  • I2C Interface: Enables easy communication with microcontrollers and other devices.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Alarm Function: Allows setting alarms for specific times and dates.

Benefits:

  • Accurate Timekeeping: Provides reliable time and date information.
  • Easy Integration: I2C interface simplifies integration with other system components.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Functionality: Alarm function and other features enhance the functionality of the system.
  • Compact Design: Small package size saves board space in space-constrained applications.

Additional Details:

The RX8010SJ B RTC module communicates using the I2C protocol, allowing for easy interfacing with a wide range of microcontrollers and embedded systems. The module provides registers for storing the current time and date, as well as control registers for setting alarms and configuring the RTC. The datasheet will include details of the specific I2C address, register map, power consumption, operating voltage, and other key parameters. Backup battery support ensures continuous timekeeping even when the main power supply is interrupted.

You May Also Be Interested in

Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9314 $51.2270
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7165 $200.6200
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess