The TDA4718A is a monolithic integrated circuit designed for use in switched-mode power supplies (SMPS) and DC-DC converters. Manufactured by Siemens (now Infineon Technologies), it integrates the control and drive functions necessary for efficient power conversion. This IC features a wide input voltage range, overvoltage protection, and current limiting, making it suitable for a variety of power supply applications.
Applications:
- Switched-mode power supplies (SMPS)
- DC-DC converters
- Offline power supplies
- Battery chargers
- Uninterruptible power supplies (UPS)
- Power adapters
Features:
- Integrated PWM controller
- Adjustable switching frequency
- Soft-start function
- Overvoltage protection
- Current limiting
- Undervoltage lockout
- Totem-pole output stage
Benefits:
- Simplified power supply design: Integrates multiple functions into a single IC, reducing component count and board space.
- Enhanced reliability: Overvoltage protection and current limiting safeguard against component damage.
- Adjustable switching frequency: Allows for optimization of power supply efficiency and size.
- Soft-start function: Minimizes inrush current during startup, preventing stress on components.
- Wide input voltage range: Compatible with a variety of power sources.
Technical Specifications:
The TDA4718A typically operates with a wide input voltage range, usually from 8V to 35V. It features an adjustable switching frequency, allowing designers to optimize the power supply for specific requirements. The integrated PWM controller provides precise control over the output voltage and current. The soft-start function gradually increases the output voltage during startup, minimizing inrush current. The overvoltage protection circuit shuts down the power supply if the output voltage exceeds a certain threshold. The current limiting circuit prevents the output current from exceeding a specified value. The undervoltage lockout feature disables the IC if the input voltage drops below a certain level. The totem-pole output stage provides a high drive capability for external MOSFETs or bipolar transistors. It is typically available in a DIP-16 package.