Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1266044-TDA4700A
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4700A CAD Model

Description

The TDA4700A is a monolithic integrated circuit designed for switched-mode power supplies (SMPS) control. Manufactured by Siemens, it provides comprehensive control and protection functions for efficient and reliable power supply operation.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used as the primary control IC in SMPS for various electronic devices.
  • Battery Chargers: Employed in battery chargers for controlling the charging process and providing protection.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power management.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for controlling the inverter and battery charging functions.
  • Power Adapters: Used in AC-DC power adapters for laptops, mobile phones, and other portable devices.

Features:

  • Pulse-Width Modulation (PWM) Control: Provides PWM control for regulating the output voltage of the power supply.
  • Overvoltage Protection (OVP): Includes overvoltage protection to prevent damage to the load.
  • Overcurrent Protection (OCP): Features overcurrent protection to limit the output current and protect the power supply.
  • Undervoltage Lockout (UVLO): Incorporates undervoltage lockout to ensure proper operation at low input voltages.
  • Soft-Start Function: Provides a soft-start function to reduce inrush current during startup.
  • Synchronization Input: Offers a synchronization input for synchronizing multiple power supplies.
  • Totem-Pole Output: Includes a totem-pole output for driving the power MOSFET or BJT.

Benefits:

  • Efficient Power Conversion: PWM control enables efficient power conversion and voltage regulation.
  • Enhanced Protection: Overvoltage and overcurrent protection prevent damage to the power supply and the load.
  • Reliable Operation: Undervoltage lockout ensures proper operation at low input voltages.
  • Reduced Inrush Current: Soft-start function minimizes inrush current during startup.
  • Synchronization Capability: Synchronization input allows for parallel operation of multiple power supplies.

Additional Details:

The TDA4700A operates over a wide input voltage range. It requires minimal external components for operation. The device provides a stable and reliable control solution for switched-mode power supplies. It is commonly used in applications where high efficiency, protection, and reliability are critical requirements. The TDA4700A's integrated features simplify the design and reduce the component count in SMPS applications. The IC is packaged in a DIP (Dual In-line Package) for easy mounting on printed circuit boards.

You May Also Be Interested in

Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1906
ECAD model for SN74LV74APWRG4
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention