EN
  • EN
  • DE

SPD31N05

Part No SPD31N05
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095604-SPD31N05
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPD31N05 CAD Model

Description

The SPD31N05 is an N-Channel Power MOSFET manufactured by Siemens (now Infineon Technologies, though it may still be branded Siemens depending on the production era). This MOSFET is designed for high-efficiency switching applications, providing low on-resistance and fast switching speeds.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in converting DC voltage levels efficiently in various electronic systems.
  • Motor Control: Suitable for controlling the speed and torque of DC motors.
  • Lighting Control: Used in electronic ballasts for fluorescent lamps and LED lighting systems.
  • Battery Management Systems (BMS): Applied in battery charging and discharging circuits.

Features

  • N-Channel MOSFET: Uses an N-channel enhancement mode structure.
  • Voltage Rating: Typically rated for a drain-source voltage (Vds) of 50V.
  • Current Rating: Designed for a continuous drain current (Id) of around 31A.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Enables high-frequency switching for efficient power conversion.
  • Gate Threshold Voltage (Vgs(th)): Typically has a low gate threshold voltage for easy driving.
  • Package: Comes in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • High Efficiency: Minimizes power loss due to low on-resistance.
  • Fast Switching: Allows for high-frequency operation and reduced switching losses.
  • Easy to Use: Simple gate drive requirements make it easy to integrate into circuits.
  • Reliable Performance: Designed for robust operation in demanding environments.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The SPD31N05, housed in a TO-220 package, requires a heatsink for optimal performance at high currents. Its low gate charge contributes to its fast switching speed. The MOSFET is designed to be avalanche rated, meaning it can withstand repetitive avalanche breakdown. Its drain-source breakdown voltage ensures safe operation within the specified voltage limits. Because Siemens is no longer actively manufacturing these components, devices found now are often New Old Stock (NOS). It is essential to verify the authenticity and condition of such components before use in critical applications. Always refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess