The LC78832M is a high-performance, audio digital-to-analog converter (DAC) developed by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This precision DAC is designed to deliver exceptional audio quality and is ideally suited for high-fidelity audio equipment such as CD players, digital audio tape players, and other digital audio devices.
Key Features
- High-Resolution Audio: The LC78832M supports high-resolution audio formats, providing a detailed and immersive listening experience.
- Low Distortion: It features a low total harmonic distortion (THD) plus noise specification, ensuring the audio output is crisp and clear.
- Advanced Noise Shaping: The DAC utilizes advanced noise-shaping technology to minimize noise levels, thus enhancing audio clarity.
- Multiple Digital Filters: With its built-in digital filters, the LC78832M allows for flexibility in tailoring the audio response to match specific system requirements.
Technical Specifications
| Parameter |
Value |
| Resolution |
16-bit |
| Sampling Rate |
Up to 48 kHz |
| Dynamic Range |
High |
| Supply Voltage |
5 V |
| Operating Temperature |
-40°C to +85°C |
Applications
The LC78832M is versatile and can be used in a variety of audio applications. Its high-quality audio output makes it a perfect choice for professional audio equipment, audiophile-grade home audio systems, and other applications where superior sound quality is paramount.
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The LC78832M DAC is manufactured with this commitment in mind, ensuring that it meets the rigorous demands of the audio industry and provides reliable performance over its lifespan.
For those seeking a DAC that offers superior audio quality, the LC78832M from ON Semiconductor is an excellent choice that combines performance, flexibility, and reliability.