EN
  • EN
  • DE

SAB-C501G-1E24N

Part No SAB-C501G-1E24N
Manufacturer Siemens
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case PLCC
Manufacturer Siemens
Manufacturer Homepage www.siemens.com/
RoHS State Request Verification
Win Source Part Number 756382-SAB-C501G-1E24N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C501G-1E24N CAD Model

Description

The SAB-C501G-1E24N is a microcontroller manufactured by Siemens (now Infineon Technologies). It belongs to the C500 family of microcontrollers, which are known for their robust architecture and suitability for industrial control and embedded applications. This particular model is designed to provide efficient processing and control capabilities in a variety of applications.

Applications

  • Industrial automation systems
  • Motor control
  • Robotics
  • Automotive electronics
  • Embedded control systems

Features

  • 8-bit microcontroller
  • On-chip ROM or EPROM for program storage
  • Internal RAM for data storage
  • Timers and counters
  • Serial communication interfaces (e.g., UART)
  • Parallel I/O ports
  • Interrupt handling capabilities

Benefits

  • Provides efficient control and processing capabilities
  • Reduces system cost and complexity
  • Enables real-time control and monitoring
  • Facilitates communication with other devices
  • Offers flexibility in system design

Specifications

The SAB-C501G-1E24N typically operates at a clock frequency of 24 MHz. It includes a certain amount of on-chip ROM or EPROM for program storage, as well as internal RAM for data storage. It features several timers and counters that can be used for timing and counting events. The serial communication interfaces, such as UART, enable communication with other devices. The parallel I/O ports allow for interfacing with external peripherals. The microcontroller also supports interrupt handling, allowing it to respond to external events in real-time.

This microcontroller is well-suited for a wide range of industrial and embedded applications. Its robust architecture and comprehensive feature set make it a reliable choice for demanding control tasks. The on-chip memory and peripherals reduce the need for external components, simplifying system design and reducing cost.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess