EN
  • EN
  • DE

HDSP2114S-24

Part No HDSP2114S-24
Manufacturer Siemens
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213117-HDSP2114S-24
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDSP2114S-24 CAD Model

Description

The HDSP-2114 is a four-character, 5x7 dot matrix alphanumeric display. Manufactured by Siemens, this intelligent display incorporates CMOS integrated circuits that drive the LED matrix. It's designed to display characters, symbols, and custom patterns, making it suitable for various applications requiring visual information output.

Applications

  • Industrial control panels
  • Medical equipment
  • Instrumentation
  • Consumer electronics (e.g., calculators, appliances)
  • Computer terminals and displays

Features

  • Four-character display: Displays up to four alphanumeric characters.
  • 5x7 dot matrix: Offers good character resolution and flexibility in displaying symbols.
  • Built-in CMOS IC: Simplifies interfacing and reduces external component count.
  • Serial interface: Uses a serial communication protocol for data input.
  • Wide viewing angle: Provides easy readability from various angles.
  • High brightness: Ensures good visibility in different lighting conditions.

Benefits

  • Easy integration into existing systems due to the serial interface.
  • Reduced system complexity with the integrated CMOS driver.
  • Clear and readable display of alphanumeric information.
  • Flexible character and symbol display capabilities.
  • Reliable operation in diverse environments.

Additional Details

The HDSP-2114S-24 communicates via a serial interface, which minimizes the number of pins required for connection to a microcontroller or other control device. The integrated CMOS IC handles the multiplexing and driving of the LEDs, simplifying the design process. The display characters are formed by selectively illuminating the dots within the 5x7 matrix. The serial interface typically uses a shift register approach to load the data for each character. The display is designed for easy readability, with a wide viewing angle and high brightness. It operates on a 5V power supply. The -24 likely refers to a specific brightness or intensity level. Consult the datasheet for detailed electrical characteristics, timing diagrams for the serial interface, character codes, and physical dimensions. The device is a popular choice for applications requiring a compact and easy-to-use alphanumeric display.

You May Also Be Interested in

Tianbo
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Hanrun
Lowest to $0.7534
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess