EN
  • EN
  • DE

CNY17GF-2

Part No CNY17GF-2
Manufacturer Siemens
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052887-CNY17GF-2
Categories OEM Parts(C-E)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY17GF-2 CAD Model

Description

The CNY17GF-2 is an optocoupler manufactured by Siemens (now Vishay). Optocouplers, also known as optoisolators, are electronic components that transfer electrical signals between two isolated circuits using light. They are commonly used to provide electrical isolation, preventing high voltages or noise from affecting sensitive circuits.

Applications:

  • Industrial Control Systems: Isolation between control circuits and high-power equipment, preventing damage from voltage spikes or ground loops.
  • Power Supplies: Feedback isolation in switching power supplies, ensuring stable and reliable operation.
  • Motor Control: Isolation between microcontroller and motor drive circuits, protecting the microcontroller from motor noise.
  • Medical Equipment: Patient isolation in medical devices, ensuring safety and preventing electrical shock.
  • Communication Interfaces: Galvanic isolation in communication interfaces such as RS-232 and USB, protecting equipment from ground loops and voltage differences.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output circuits.
  • Fast Switching Speed: Enables rapid signal transfer, suitable for high-speed data communication.
  • Compact Size: Suitable for applications where board space is limited.
  • Low Input Current: Minimizes power consumption and allows for direct connection to low-power logic circuits.
  • High Common-Mode Transient Immunity (CMTI): Rejects common-mode noise, ensuring reliable signal transmission in noisy environments.

Benefits:

  • Electrical Isolation: Prevents electrical noise and voltage spikes from damaging sensitive circuits.
  • Ground Loop Elimination: Eliminates ground loops, preventing unwanted currents from flowing between circuits.
  • Improved Safety: Enhances safety by providing electrical isolation in hazardous environments.
  • Enhanced Reliability: Reduces the risk of component failure due to voltage surges or noise.
  • Simplified Circuit Design: Simplifies circuit design by allowing for easy isolation between different voltage levels.

Additional Details:

While detailed specifications require referencing the Vishay datasheet for the CNY17GF-2, optocouplers typically have specifications such as isolation voltage, current transfer ratio (CTR), forward voltage, reverse voltage, and switching speed. The CNY17GF-2 likely adheres to industry standards for optocouplers, ensuring compatibility and reliable performance.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess