EN
  • EN
  • DE

BSS110E6325

Part No BSS110E6325
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049700-BSS110E6325
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS110E6325 CAD Model

Description

The BSS110E6325 is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Siemens (now Infineon Technologies). It is designed for low voltage, high-speed switching applications. The E6325 likely denotes a specific packaging or manufacturing variation.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to efficiently convert voltage levels.
  • Load Switching: Employed to switch loads on and off, such as LEDs, motors, or other electronic components.
  • Power Management: Used in power management circuits to control power distribution and regulation.
  • Motor Control: Employed in motor control circuits for switching and controlling the speed of small motors.
  • LED Drivers: Used in LED driver circuits to control the current flowing through LEDs.
  • Battery Management Systems (BMS): Used for switching and control within BMS circuits.

Features:

  • N-Channel Enhancement Mode: Operates by applying a positive voltage to the gate to create a channel for current flow.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation when the transistor is in the on state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Logic Level Compatibility: Can be driven directly by logic-level signals, simplifying circuit design.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards (PCBs).
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.

Benefits:

  • Efficient Power Conversion: Low on-resistance minimizes power losses, resulting in efficient power conversion.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation, improving system reliability.
  • Simplified Circuit Design: Logic level compatibility simplifies the interface with digital circuits.
  • Increased Switching Speed: Fast switching speed allows for high-frequency operation.
  • Compact Design: SMT packaging allows for compact and efficient circuit design.
  • Improved Battery Life: Efficient switching reduces power consumption, extending battery life in portable devices.

Additional Details:

The BSS110E6325 is typically packaged for surface mount assembly. Designers should consult the manufacturer's datasheet for critical specifications such as drain-source voltage, gate-source voltage, and on-resistance at various gate voltages. Proper thermal management may be required in high-current applications. It is important to protect the MOSFET from electrostatic discharge (ESD) during handling and assembly.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess