The BCR512 is a digital NPN Bipolar Junction Transistor (BJT) with integrated resistors from Infineon Technologies (formerly Siemens). The key feature of this transistor is the integration of biasing resistors, which greatly simplifies circuit design and reduces the number of external components needed.
Applications:
- Switching applications
- Digital circuits
- Inverter circuits
- Driver circuits
Features:
- Integrated resistors (R1 = 2.2 kΩ, R2 = 2.2 kΩ)
- Reduces component count
- Simplifies circuit design
- Small SMD package
Benefits:
- Reduced system cost
- Space saving on PCB
- Improved performance due to optimized resistor values
- Simplified manufacturing process
The BCR512 is ideal for applications where a simple switching function is needed with minimal external components. The integrated resistors provide a stable bias voltage, ensuring consistent performance. The availability in small surface mount packages, such as SOT-323, makes it highly suitable for compact designs.
Technical Specifications (typical):
- Collector-Emitter Voltage: 50 V
- Collector Current: 100 mA
- Total Power Dissipation: ~250 mW (dependent on package and ambient temperature)
- DC Current Gain: Dependent on variant (check datasheet)