Introducing the BZT52H-C75 Zener Diode from NXP Semiconductors
The BZT52H-C75 is a high-precision, surface-mounted Zener diode that offers excellent stability and reliability for voltage regulation applications. Manufactured by NXP Semiconductors, a leader in the electronics industry, this component is designed for use in a wide range of electronic circuits and products.
With its compact SOD123F package, the BZT52H-C75 is optimized for automated assembly processes, making it an ideal choice for high-volume production. Its small footprint allows for efficient use of PCB space, which is critical in today's miniaturized electronic devices.
Key Features of the BZT52H-C75:
- Working Voltage: This Zener diode has a nominal Zener voltage of 75V, providing a stable reference voltage for your circuit designs.
- Power Dissipation: With a total power dissipation of 375 mW, the BZT52H-C75 can handle a moderate amount of power, making it suitable for a range of applications.
- High Stability: The diode offers excellent stability, ensuring consistent performance over time and under varying environmental conditions.
- Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device it is used in.
- Wide Operating Temperature Range: The BZT52H-C75 can operate over a broad temperature range, from -55°C to +150°C, allowing its use in harsh environments.
Applications:
The BZT52H-C75 Zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Precision reference sources
- Switching power supplies
- Consumer electronics such as televisions, computers, and mobile devices
As a product of NXP Semiconductors, the BZT52H-C75 is backed by a commitment to quality and performance. Whether you are designing a new circuit or looking for a reliable component for voltage regulation, the BZT52H-C75 Zener diode is an excellent choice that combines functionality with durability.
For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors documentation available on their website or contact your local authorized distributor.