EN
  • EN
  • DE

BZX79-C68

Part No BZX79-C68
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157914-BZX79-C68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX79-C68 CAD Model

Description

The BZX79-C68 is a high-performance voltage regulator diode from the reputable semiconductor manufacturer, NXP Semiconductors. This zener diode is designed to offer a precise voltage regulation solution with a nominal zener voltage of 68V, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Zener Voltage: The BZX79-C68 provides a regulated voltage of 68V, which is suitable for stabilizing voltage and providing a reference in various circuits.
  • Power Dissipation: It has a power dissipation of 500mW, which ensures reliable operation under standard conditions without overheating.
  • Tolerance: The zener voltage tolerance is ±5%, which allows for precise voltage regulation within a range of applications.
  • Package: The device comes in a compact DO-35 (DO-204AH) glass package that is both durable and easy to install in a wide range of electronic assemblies.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, making it versatile for use in various environmental conditions.
  • Test Current: The zener test current (IZT) is specified at 5mA, ensuring the device's zener voltage is tested and guaranteed at a realistic operating current.

Applications

The BZX79-C68 is suitable for a variety of electronic applications, including:

  • Voltage stabilization in power supplies
  • Reference voltage sources in analog circuits
  • Surge protection in sensitive electronics
  • Wave shaping and clipping circuits
  • Regulated power management in consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZX79-C68 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from NXP products. With its robust design and reliable performance, the BZX79-C68 is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess