The CJ78M09 is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's part of the 78Mxx series, indicating a medium-current regulator. Specifically, the CJ78M09 provides a fixed output voltage of 9V with a typical output current capability of 0.5A (500mA). These regulators are widely used in various electronic circuits to provide stable and regulated power supplies.
Applications
- Power supplies for microcontrollers and digital circuits.
- Post-regulation for switching power supplies.
- Battery chargers.
- Linear regulators in instrumentation and control systems.
- Powering analog circuits requiring a stable 9V supply.
Features
- Fixed output voltage: 9V.
- Output current: 0.5A (500mA).
- Internal short-circuit current limiting.
- Thermal overload protection.
- Safe-area compensation.
- Available in TO-252 and TO-251 packages.
Benefits
- Simple and easy to use, requiring minimal external components.
- Provides a stable and regulated 9V output voltage.
- Protects the regulator and the load from overcurrent and overheating.
- Cost-effective solution for voltage regulation.
- Reduces noise and ripple in the power supply.
Additional Details
The CJ78M09 requires only a few external components for proper operation: an input capacitor to filter the input voltage and an output capacitor to improve transient response and stability. The input capacitor should be placed as close as possible to the input pin of the regulator. The datasheet specifies recommended capacitor values, typically in the range of 0.33uF for the input and 0.1uF for the output. Heatsinking may be required depending on the input voltage, output current, and ambient temperature to prevent the regulator from overheating and shutting down due to thermal overload protection. The datasheet provides thermal resistance specifications to calculate the required heatsink size. The CJ78M09 also includes internal short-circuit current limiting to protect the regulator and the load from damage in case of a short circuit. The regulator will limit the output current to a safe level until the short circuit is removed.
Important Note: Consult the datasheet for detailed electrical characteristics, application circuits, and thermal considerations.