EN
  • EN
  • DE

BAR64-06

Part No BAR64-06
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon PIN Diode (High voltage current controlled RF resistor for RF attenuator and swirches Freqency range above 1 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151301-BAR64-06
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAR64-06 CAD Model

Description

The BAR64-06 is a silicon PIN diode designed for use as a high-voltage, current-controlled RF resistor in attenuators, switches, and protection circuits. It's manufactured by Siemens (now Infineon) and is classified as END-OF-LIFE. Despite its end-of-life status, it may still be used in legacy equipment or specific applications.

Applications

  • RF Attenuators: Variable or fixed attenuators in RF signal chains.
  • RF Switches: High-speed switching of RF signals.
  • Overvoltage Protection: Protecting sensitive RF components from high-voltage transients.
  • Receiver Front-Ends: Improving receiver sensitivity and dynamic range.
  • Automotive Radar Systems: Signal control and protection in radar applications.

Features

  • Silicon PIN Diode: Provides voltage-variable resistance.
  • Low Series Resistance: Minimizes insertion loss.
  • High Breakdown Voltage: Enables use in high-voltage applications.
  • Fast Switching Speed: Allows for high-speed switching operations.
  • Low Capacitance: Minimizes signal distortion at high frequencies.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits

  • Precise RF Signal Control: Provides accurate attenuation and switching.
  • Minimal Signal Loss: Low series resistance ensures high signal integrity.
  • Reliable High-Voltage Operation: Protects components from voltage spikes.
  • High-Speed Performance: Enables rapid switching and signal processing.
  • Compact Design: Surface mount package saves board space.

Additional Details

The BAR64-06 is typically available in a small surface-mount package. Its key electrical parameters include forward voltage, reverse voltage, series resistance, and capacitance. The diode's resistance can be controlled by varying the forward current. Proper biasing and impedance matching are essential for optimal performance in RF circuits. While this component is no longer in production, its characteristics can be valuable in legacy designs and for repair purposes.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess