EN
  • EN
  • DE

TC77-3.3MCTTR

Part No TC77-3.3MCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (3-Wire, SPI) 5-Pin SOT-23 T/R / SENSOR TEMPERATURE SPI SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 12 b
Features Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions 25°C to 65°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115457-TC77-3.3MCTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Consumer Electronics, Motor Drive & Control
Family Name TC77
Introduction Date September 23, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC77-3.3MCTTR CAD Model

Description

Product Overview: TC77-3.3MCTTR from Microchip Technology

The TC77-3.3MCTTR is a high-precision digital temperature sensor from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and efficient device is designed to provide accurate temperature readings in a variety of applications, ranging from industrial systems to consumer electronics.

Constructed with state-of-the-art semiconductor technology, the TC77-3.3MCTTR operates on a supply voltage of 3.3V and features a digital SPI (Serial Peripheral Interface) output, making it easy to interface with most microcontrollers and digital systems. The sensor provides a temperature resolution of 0.0625°C and can measure temperatures ranging from -40°C to +125°C, ensuring precise monitoring over a wide temperature range.

Key Features:

  • High Accuracy: The TC77-3.3MCTTR offers an impressive accuracy level, making it suitable for critical applications where temperature monitoring is crucial.
  • Digital Output: With its SPI-compatible serial interface, the sensor can easily communicate with most microcontrollers, simplifying system design and data acquisition.
  • Low Power Consumption: This sensor is designed for energy efficiency, which is particularly beneficial for battery-powered devices.
  • Wide Operating Temperature Range: Its ability to operate across a broad range of temperatures makes it versatile for various environments and applications.
  • Small Footprint: The compact size of the TC77-3.3MCTTR allows for integration into space-constrained designs without compromising performance.

The TC77-3.3MCTTR is available in a 5-pin SOT-23 package, which is suitable for surface-mount technology (SMT), providing a space-saving solution for PCB designs. Furthermore, it is characterized for operation over the full industrial temperature range, making it a reliable choice for harsh environments.

In summary, the TC77-3.3MCTTR from Microchip Technology is an accurate, reliable, and easy-to-use digital temperature sensor that is ideal for a wide array of applications. Its precision, digital interface, and compact design make it a versatile choice for designers looking to incorporate temperature sensing into their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess