Products specifications Report Issue?

Package Bulk
Product Status Active
Applications Safety
Type Switch
Cable Type 8 AWG
Voltage 600VAC
Current Rating (Amps) 20A
Approval Agency CE, cULus
Ultra Librarian 3D Model Ultra Librarian RPS10F CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
ECAD model for XACA2053
Schneider Electric
HARMONY, CONTROL STATION, PLASTI
Need more? Email Us
ECAD model for XALK178FH7
Molex, LLC
OUTLET BOX HEAVY DUTY W/FLIP LID
Need more? Email Us
ECAD model for 1301350187
Molex, LLC
RUBBER BOX W/TWO CORDGRIP
Need more? Email Us
ECAD model for 1301370148
Schneider Electric
HARMONY XAC, SINGLE CONTACT BLOC
Need more? Email Us
ECAD model for XACS104
Molex, LLC
HEAVY DUTY PORTABLE OUTLET BOX
Need more? Email Us
ECAD model for 1301350185
Molex, LLC
OUTLET BOX LIGHT L5-20 20A/12
Need more? Email Us
ECAD model for 1301350201
Molex, LLC
SAFE-T-CHECK ATTACHABLE GFCI
Need more? Email Us
ECAD model for 1301530089
Schneider Electric
COMPLETE CONTROL STATION, HARMON
Need more? Email Us
ECAD model for XALD311H29H7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention