EN
  • EN
  • DE

5SL6503-7

Part No 5SL6503-7
Manufacturer Siemens
Catalog Circuit Breakers
Description Siemens RNV_NA 5SL6503-7 - 5SL65037
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068469-5SL6503-7
Categories Circuit Breakers
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5SL6503-7 CAD Model

Description

The Siemens 5SL6503-7 is a miniature circuit breaker (MCB) from the SENTRON series, designed to protect electrical circuits from overload and short-circuit conditions in residential, commercial, and industrial applications. This MCB is characterized by its compact design, reliable performance, and easy installation. It provides a crucial safety function by interrupting the flow of current when a fault is detected, preventing damage to equipment and reducing the risk of electrical fires.

Applications:

  • Protection of electrical circuits in residential buildings
  • Protection of lighting circuits in commercial buildings
  • Protection of power circuits in industrial facilities
  • Protection of equipment from overload and short-circuit
  • Use in distribution boards and consumer units

Features:

  • Rated Current: 3A
  • Breaking Capacity: 6 kA
  • Number of Poles: 1P (Single Pole)
  • Tripping Characteristic: C curve (suitable for general applications)
  • Voltage Rating: 230/400 V AC
  • DIN rail mounting: Easy installation in standard distribution boards.
  • Compact design: Space-saving installation.
  • Clear indication of switching status: Provides a visual indication of the MCB's position (ON/OFF).

Benefits:

  • Reliable Circuit Protection: Provides dependable protection against overloads and short circuits, preventing damage to equipment and reducing the risk of electrical fires.
  • Easy Installation: DIN rail mounting simplifies installation in standard distribution boards.
  • Compact Design: The compact size allows for installation in tight spaces, maximizing the utilization of distribution boards.
  • Clear Indication of Status: Provides a visual indication of the MCB's position, simplifying troubleshooting and maintenance.
  • Compliance with Standards: Meets international standards, ensuring safety and performance.

Additional Details:

The 5SL6503-7 MCB is designed for use in a wide range of electrical installations. The C characteristic tripping curve makes it suitable for protecting circuits with moderate inrush currents, such as lighting circuits and general-purpose outlets. The MCB is constructed with high-quality materials to ensure long-term reliability and performance. It is typically installed in distribution boards or consumer units, providing individual circuit protection. The device is also equipped with a test button to allow for periodic testing of its functionality, ensuring it remains in proper working order.

You May Also Be Interested in

Schurter Inc.
CIR BRKR 10A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7496 $70.9984
8+ $14.5639 $116.5112
13+ $14.1087 $183.4131
17+ $13.6536 $232.1112
22+ $13.1984 $290.3648
30+ $11.8331 $354.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess