EN
  • EN
  • DE

3SU1900-0AB71-0RK0

Part No 3SU1900-0AB71-0RK0
Manufacturer Siemens
Catalog Switches Accessories
Description Siemens RNV_NA 3SU1900-0AB71-0RK0 - 3SU19000AB710RK0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177572-3SU1900-0AB71-0RK0
Categories Switches Accessories
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3SU1900-0AB71-0RK0 CAD Model

Description

The 3SU1900-0AB71-0RK0 is a Siemens indicator light module from the SIRIUS ACT series. This module is designed to be used with pushbuttons and selector switches to provide visual indication of the status of a control system or machine. It is a key component for creating clear and easily understandable operator interfaces in industrial environments.

Applications:

  • Control Panels: Used to indicate the status of machines, processes, or control circuits on industrial control panels.
  • Operator Stations: Provides visual feedback to operators about the state of equipment or systems.
  • Machine Tools: Indicates the operating mode or fault conditions of machine tools.
  • Automation Systems: Used in automated production lines to show the status of various processes.
  • Transportation Systems: Applied in railway and traffic control systems for signaling and status indication.

Features:

  • LED Illumination: Provides bright and energy-efficient visual indication.
  • Long Lifespan: Offers a long service life, reducing the need for frequent replacements.
  • Vibration Resistance: Designed to withstand vibration in industrial environments.
  • Easy Installation: Simple to mount and connect to control circuits.
  • Modular Design: Compatible with a wide range of SIRIUS ACT pushbuttons and selector switches.

Benefits:

  • Clear Status Indication: Provides easily understandable visual feedback to operators.
  • Increased Safety: Helps prevent accidents by clearly indicating the status of equipment.
  • Improved Efficiency: Allows operators to quickly identify and respond to changes in system status.
  • Reduced Maintenance: Long lifespan and robust design minimize maintenance requirements.
  • Versatile Application: Suitable for a wide range of industrial applications.

Technical Specifications (Typical):

  • Supply Voltage: Typically 24V AC/DC
  • Light Source: LED
  • Color: Varies depending on the specific module (e.g., red, green, yellow)
  • Mounting Diameter: 22mm
  • Protection Class: Typically IP66/IP69K
  • Standards: Complies with relevant IEC standards for control circuit devices

The Siemens 3SU1900-0AB71-0RK0 indicator light module from the SIRIUS ACT series is a reliable and efficient solution for providing clear visual status indication in industrial control systems, enhancing safety and improving operational efficiency.

You May Also Be Interested in

Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Lowest to $16.5823
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess