Products specifications Report Issue?

Current Rating 160 A
Length 137 mm
Ratings IP20
RoHS Compliant
Voltage Rating 500 V
Win Source Part Number 1211085-3NA3136
Categories Fuses
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3NA3136 CAD Model

Description

The Siemens 1211085-3NA3136 is a high-quality fuse designed for use in various applications. Bold the product name 1211085-3NA3136 and manufacturer Siemens.

  • Voltage Rating: 500V
  • Current Rating: 160A
  • Length: 137mm
  • IP Rating: IP20
  • RoHS Compliant: Yes
  • Popularity Level: Medium
  • Alternative Part: 3NA3 136 fuse

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 630MA 250VAC RAD
Need more? Email Us
ECAD model for 37006300000
Littelfuse Inc.
FUSE GLASS 3A 32VAC/VDC 3AB 3AG / Fuse Miniature 3A 32V Holder Cartridge 6.35 X 31.75mm Glass Bulk Automotive
Need more? Email Us
ECAD model for 0AGC003.V
Multicomp
Fuse 3.15A 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MCMET 3.15A 250V
Eaton Bussmann
FUSE CERM 25A 250VAC 125VDC 3AB / Fuse Miniature Fast Acting 25A 250V Holder Cartridge 6.35 X 31.75mm Ceramic Carton CSA/UL
Need more? Email Us
ECAD model for BK/ABC-25-R
Vishay
FUSE BOARD MOUNT 3A 32VDC 0805
Lowest to $1.6457
ECAD model for MFU0805FF03000P100
Eaton Bussmann
FUSE .250 BLACK BARRIER SMD TR / Fuse Fast Acting 0.25A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F250MA-TR
Littelfuse Inc.
FUSE CERAMIC 8A 650VDC SMD / Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic
Need more? Email Us
ECAD model for 0507008.MXP
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 429 Series | FUSE BOARD MNT 7A 24VAC/VDC 1206
Lowest to $0.0802
ECAD model for 0429007.WRM
Littelfuse Inc.
FUSE GLASS 2.5A 32VAC/VDC 7AG / Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive
Need more? Email Us
ECAD model for 0AGW02.5V

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention